This universal tablet holder enables you to mount and use your tablet as a second display, or as a point of sales terminal while having access to all ports/buttons/cameras. Works with tablets between 7.9" and 13", and it supports tablets up to 0.3" thick and up to 1.5lb / 0.7kg in weight. Its extendable and locking gripping arms holds the tablet in place to avoid it slipping from the stand while you are interacting or typing on it.
Range of motion
Tilt (180°) and rotate (360°) your tablet to adjust it to the ideal viewing angle depending on your application, whether it is in portrait or landscape mode. The 2 pivot point design helps in providing the same range of motion for small and bigger tablets.
Secure your devices
The secure tablet display stand offers several ways to protect your devices, especially in cases where you need to leave your equipment unattended. It comes equipped with 2x Kensington slots (k-slots) so you can use with anchor or in multi-lock setups using the Universal Laptop Cable Lock Expansion Loop - BRNCHLOCK (not included). For added security, you can also screw the stand to a desk or countertop using the including screws.
Thoughtful design
SECTBLTDT has been designed with your devices in mind, foam padding and spacers are built-in into the gripping arms to make sure your device stays in place while protecting it from scratches or scuffs. In addition, it comes with rubber feet pads to protect your desk or mounting surface.
You can run your cables through the back thanks to the cable management openings, keeping a tidy and organized setup.