4XEM’s Dual HDMI USB-C Dock

4XEM’s Dual HDMI USB-C Dock is a premier device if you need to upgrade the video output and resolution of your display set-ups. Fitted with two HDMI ports expand the range of your display monitor or laptop. Not only does this device add displays to your network it also is capable of improve the quality of your video through enabling 4K video resolution. Additionally, this dock comes with an USB-A and USB-C port, which enables charging and data transferring to enabled devices. Perform multiple functions with one plug and play device at the centre of your personal or workplace network.


Problem it solves: Spread your single monitor laptop or display to two HDMI enabled devices while simultaneously charging and transferring data with two different USB ports.

Features:

  • USB-C connector and port
  • 2x HDMI ports
  • USB-A (USB 3.0) port
  • Supports resolution up to 4K with USB-C and HDMI
  • Transfers data at 5Gbps
  • Supports Mac OS, Windows, and Linux
  • Compatible with a variety of HDMI enabled products