4XEM’s VGA and HDMI 2-in-1 USB-C 4K Dock

4XEM’s 2-in-1 USB-C Docking Station is fitted as a premier multi-monitor device. This docking station is equipped with a HDMI and a VGA port allows for a wide variety of devices to connect to. Capable of support 4K video resolution this docking station is an ideal solution to boost the video quality of a VGA device, or an USB-C enabled device.


Problem is Solves: Connect a multiple devices and screens with one simple and sleek device. The 4XEM 2-in1 USB-C Docking Station is a great solution to solve any screen sharing related problem.

Features:

  • HDMI Dock
  • VGA Dock
  • USB-C connection -- bus powered
  • Supports 4K video resolution
  • PC Compatibility: MacBook Pro 15”/13”/2018/17/16, MacBook 2018/17/16//15, iMac/iMac Pro 2017, Dell XPS 13 9350/9360, HUAWEI MateBook X
  • Mobile Compatibility: Huawei mate 10/P20, Samsung Galaxy S8/S8+/S9/S9+