4XEM 3-in-1 USB-C Docking Station with 4K HDMI and USB 3.0

4XEM’s 3-in-1 USB-C Docking station creates a high functioning centre for any tech space. Fitted with an HDMI port, USB 3.0 port with USB-C connectors this Docking station is a premier central hub for multiple devices. The station offers the ability to charge with the USB 3.0 Power delivery while simultaneously connect HDMI monitors with 4K video resolution.

Problem it solves: Complete multiple functions with 4XEM’s 3-in-1 USB-C Docking Station. The Docking Station enables charging and transferring with USB-C and USB power delivery, it also allows you to connect 4K HDMI monitors with only one device.

Features:

  • USB-C connector and port
  • HDMI port
  • USB power delivery port
  • Supports resolution up to 4K
  • Transfers data at 5Gbps
  • Supports Mac OS, Windows