4XEM Samsung USB-C 3FT Charger Kit (Black)

Connect and charge all your Samsung gear with the 4XEM Samsung USB-C charger kit. Included in this kit is the Samsung fast adaptive 2A wall charger and the 3ft USB-C cable, packaged together for user convenience. The Adaptive wall charger allows for 2A 5V fast charging and is compatible with other USB cables. The USB-C charging cable is suited for more recent Samsung devices like the Samsung S20 and many others. The USB-C connector can offer higher speed charge rates, in conjunction with the adaptive charger, and has a reversible design so there is no longer a right and wrong side to connect to your device. 4XEM’s cables and chargers are all designed for durability, with reinforced moulded ends to prevent added wear and tear.

The charger features a USB Type-A Female charging port and a direct attached, non-polarized NEMA 1-15P power plug. The charging cable has a USB Type-A Male connector on one end and a USB Type-C Male connector on the other, ensuring compatibility with a variety of devices. Additionally, the included USB cable supports charge and sync at USB 2.0 speeds (480Mbps).

Problem it solves: The 4XEM Samsung USB-C Charger Kit makes for a perfect, high-quality backup or replacement charger and sync cable for all your Samsung devices. When charging, or transferring data to and from any Samsung device, always trust 4XEM Connectivity!

Features:

  • One convenient pre-packaged kit
  • 3ft cable length
  • USB-C connector for newer devices
  • Cable supports USB 2.0 transfer speeds (480Mbps)
  • 2A 5V Charging rate
  • Wall charger works a variety of USB cables
  • Charge your device safely and reliably
  • Prevents the battery from overcharging
  • Color: Black