4XEM Samsung USB-C 6FT Charger Kit (White)

Connect and charge all of your Samsung gear with 4XEM’s Samsung USB-C charger kit. Included in this kit is the Samsung fast adaptive 2A wall charger and the 6ft USB-C cable, packaged together for user convenience. The Adaptive wall charger allows for 2A 5V fast charging and is compatible with other USB cables. The USB-C charging cable is suited for more recent Samsung devices like the Samsung S20 and many others.

The USB-C connector also adds to higher speed charge rates, in conjunction with the adaptive charger, and also has a reversible design so there is no longer a right and wrong side to connect to your device. 4XEM’s cables and chargers are all designed for durability, with reinforced moulded ends to prevent added wear and tear.

Features:

  • 6ft cable length
  • USB-C connector for newer models
  • Transfer data quickly
  • 2A 5V Charging rate
  • Wall charger works a variety of USB cables
  • Charge your device safely and reliably
  • Prevents the battery from overcharging
  • Colour: White