Cloud Managed AC1300 WiFi 5 Outdoor Wireless Access Point TAA Compliant

At a Glance

The Linksys LAPAC1300CE delivers 802.11AC Wave 2 MU-MIMO WiFi 5 technology to provide data rates up to 1300 Mbps* and includes Linksys Cloud Manager 2.0 for remote management or Zero Touch Provisioning. 

  • Dual-Band 802.11AC Wave 2 MU-MIMO (2.4GHz + 5GHz)
  • 2x2:2 for AC1300 Speeds (400Mbps + 867Mbps)
  • Four (4) Removable Antennas (SMA)
  • IP67 Rated for Outdoor Applications
  • 802.3af/at PoE or PoE+ Support
  • Limited Lifetime Cloud Management
  • TAA Compliant

REMOTELY MANAGE YOUR ACCESS POINTS THROUGH THE CLOUD

The Linksys LAPAC1300CE AC1300 WiFi 5 MU-MIMO Cloud Managed IP67 Outdoor Wireless Access Point is an 802.11AC Wave 2 Dual-Band WiFi Access Point (2.4GHz + 5GHz) designed with 2x2 removable antennas for 1300Mbps* total WiFi speed. Perfect for outdoor deployments, every cloud access point comes with free cloud management so you can have access to an enterprise-class cloud-native management solution without the recurring fees. Zero Touch Provisioning reduces the need for on-site installation and configuration, saving you time and travel costs. With Linksys Cloud Manager 2.0, you get instant scalability with no limit to the number of networks and devices you can manage.

REMOTELY MANAGE YOUR ACCESS POINTS THROUGH THE CLOUD

The Linksys LAPAC1300CE AC1300 WiFi 5 MU-MIMO Cloud Managed IP67 Outdoor Wireless Access Point is an 802.11AC Wave 2 Dual-Band WiFi Access Point (2.4GHz + 5GHz) designed with 2x2 removable antennas for 1300Mbps total WiFi speed. Perfect for outdoor deployments, every cloud access point comes with free cloud management so you can have access to an enterprise-class cloud-native management solution without the recurring fees. Zero Touch Provisioning reduces the need for on-site installation and configuration, saving you time and travel costs. With Linksys Cloud Manager 2.0, you get instant scalability with no limit to the number of networks and devices you can manage.

BENEFITS

  • Deploy anywhere with PoE/PoE+ support for data and power
  • Save costs using cloud management without recurring license fees
  • Reduce time on-site with Zero Touch Provisioning
  • Dedicated business support from CCNA certified technicians
  • TAA Compliant for GSA Schedule contracts and federal use

CLOUD-NATIVE CENTRALIZED MANAGEMENT

All of our cloud managed access points can be configured remotely or with Zero Touch Provisioning using our Cloud-Native management portal. Powered by AWS Microservices, our cloud communication is secure, lightweight and extremely fast compared to outdated server or controller architectures. With Linksys Cloud Manager 2.0, you get instant scalability with no limit to the number of networks and devices you can manage.

CLOUD HOSTED CAPTIVE PORTAL FOR SECURE GUEST WIFI ACCESS

Traditional captive portals are hosted in the local device with extremely limited space for graphics, logos and text. Linksys Cloud Manager 2.0 does it better with a built-in captive portal editor that allows you to upload logos and graphics of any size, so the only limit is your imagination. Easily create a terms of service agreement or lock WiFi access with an extra passcode, at no additional cost.

Aenean sit amet pellentesque odio. Maecenas quis tellus non odio pellentesque lobortis. Phasellus eleifend ante a turpis laoreet, quis facilisis risus cursus. Suspendisse convallis convallis turpis, non ornare ipsum ultricies et. In elementum rutrum dui eget dictum. Sed non luctus lacus.

POE+ IP67 FOR STREAMLINED INSTALLATION

Thanks to Power over Ethernet support (802.3af PoE or 802.3at PoE+), the LAPAC1300CE can draw both power and data from a single Ethernet cable. Combined with IP67, this allows you to easily mount on a wall or pole anywhere outdoors without having to source an AC outlet. This also eliminates a separate power adapter, reducing waste and saving the environment.

Best Suited For:

Outdoor Dining/Ordering
Open Air Malls or Plazas
Parks or Sports Complexes
Camp Sites or RV Parks
Parking Lots
Low Foot Traffic Areas
Low Density IoT
Low Client Density or Traffic

Low Density

LAPAC1300C

LAPAC1300CE

LAPAC1300CW

Medium Density

LAPAX1800C

LAPAX1800CE

High Density

LAPAX3600C