At a Glance
The Linksys LAPAC1300C delivers 802.11AC Wave 2 MU-MIMO WiFi 5 technology to provide data rates up to 1300 Mbps and includes Linksys Cloud Manager 2.0 for remote management or Zero Touch Provisioning.
The Linksys LAPAC1300C AC1300 WiFi 5 MU-MIMO Cloud Managed Wireless Access Point is an 802.11AC Wave 2 Dual-Band WiFi Access Point (2.4GHz + 5GHz) designed with 2x2 internal antennas for 1300 Mbps total WiFi speed. Perfect for businesses of all sizes, every cloud access point comes with free cloud management so you can have access to an enterprise-class cloud-native management solution without the recurring fees. Zero Touch Provisioning reduces the need for on-site installation/configuration, saving you time and travel costs. With Linksys Cloud Manager 2.0, you get instant scalability with no limit to the number of networks and devices you can manage.
Aenean mollis id sem quis porttitor. Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie velit, ut congue nulla dignissim quis. Pellentesque habitant morbi tristique senectus et netus et malesuada fames ac turpis egestas. Suspendisse efficitur ante.
All of our cloud managed access points can be configured remotely or with Zero Touch Provisioning using our Cloud-Native management portal. Powered by AWS Microservices, our cloud communication is secure, lightweight and extremely fast compared to outdated server or controller architectures. With Linksys Cloud Manager 2.0, you get instant scalability with no limit to the number of networks and devices you can manage.
Traditional captive portals are hosted in the local device with extremely limited space for graphics, logos and text. Linksys Cloud Manager 2.0 does it better with a built-in captive portal editor that allows you to upload logos and graphics of any size, so the only limit is your imagination. Easily create a terms of service agreement or lock WiFi access with an extra passcode, at no additional cost.
Aenean sit amet pellentesque odio. Maecenas quis tellus non odio pellentesque lobortis. Phasellus eleifend ante a turpis laoreet, quis facilisis risus cursus. Suspendisse convallis convallis turpis, non ornare ipsum ultricies et. In elementum rutrum dui eget dictum. Sed non luctus lacus.
Thanks to Power over Ethernet support (802.3af PoE or 802.3at PoE+), the LAPAC1300C can draw both power and data from a single Ethernet cable. This allows you to mount on a ceiling, wall, or pole easily without having to source an AC outlet. This also eliminates a separate power adapter, reducing waste and saving the environment.
Best Suited For:
Small Retail or Pop-up Stores
Small/Home Offices
Small Classrooms
Low Foot Traffic Areas
Low Density IoT
Low Client Density or Traffic
Low Density
LAPAC1300C
LAPAC1300CE
LAPAC1300CW
Medium Density
LAPAX1800C
LAPAX1800CE
High Density
LAPAX3600C