Innov-is XJ1 Sewing, Embroidery & Quilting Machine

Large Embroidery Area of 9.5" x 14"

No more re-hooping when combining designs on the included 9.5" x 14" frame. A 9.5" x 9.5", 5" x 7", and 4" x 4" frame are also included.

Large 10.1" Built-in High-Definition LCD Display

View your creations in crisp, vivid color and easily navigate with the scrolling menu and large icons. Includes 24 built-in tutorial videos.

Built-in Embroidery Designs Including 101 Disney Designs

727 sewing stitches, 727 embroidery designs with 101 designs featuring Disney characters, 4 sewing fonts (3 Alphabet and 1 Cyrillic), and 24 embroidery fonts (22 Alphabet and 2 Cyrillic).

My Design Snap Mobile App for Background Scan

Take a picture of your hooped fabric with your mobile device. The captured background is transferred to the machine through your wireless network so you can easily position and colorize your design on the LCD display.

My Design Center

A Brother exclusive. My Design Center offers a built-in library of editable shapes, stitch selection choices and decorative fill options, and stitch settings to expand your creative possibilities.

My Design Snap Mobile App for Precise Design Placement

Place the Snowman Embroidery Positioning Marker in the desired spot on your embroidery area. Snap a picture, preview it on screen, and you’re ready to embroider!

My Connection

  • The My Connection feature allows you to wirelessly connect the ScanNCut DX (SDX325 or SDX330D) with the Brother Stellaire sewing & embroidery machine.
  • Allows for wireless transfer of a ScanNCut DX design (FCM) to the Stellaire's My Design Center, where it can be turned it into an embroidery design.
  • Expands embroidery design library by turning stitch data into appliqué data. Change the look of a design by using fabric instead of stitches! And view an embroidery design with parts of the stitch data turned off.
  • Reduces stitch time/thread density (# of stitches) by turning stitch data into appliqué data, for example: allows a t-shirt design to become less dense by reducing the stitch count by replacing the stitch data with an appliqué.
  • Allows appliqué data to be created directly on the Stellaire using stamps, shapes, and images. Stamps can be used from My Design Center - Images can be imported into My Design Center - Built-in patterns can be transferred from the ScanNCut DX SDX325 or SDX330D (non-Disney).

Let’s Get Down to Business

Disclaimers

All product specifications are subject to change without notice. Images are for illustrative purposes only.

Artspira App & My Connection: Compatibility may vary by device and operating system. Additional Download required. Requires connection to a wireless network.