PR1055X 10-Needle Embroidery Machine

10 Needles Embroidery Machine

Increase your productivity with 10 needles and stitch designs up to 10 colors without changing thread.

Large 10.1" Built-in High Definition

LCD Display View your creations in a class-leading crisp, vivid color LCD display and navigate easily with the scrolling menu and large, intuitive icons. View 29 built-in tutorial videos or MP4 files on-screen.

InnovEye Technology with Virtual Design Preview

Get a real-time camera view of the needle area and see your embroidery design on your fabric – no scanning needed! Also, scan your fabric or garment, preview your design on-screen, and you’re ready to embroider. It works with the optional cap and cylinder frames for tight spaces.

Brother-Exclusive My Design Center

Built-in Software for virtually endless design possibilities. Draw designs directly onto the screen or use the included scanning frame to scan art to embroider. With up to 1600% zoom, view the smallest details of your designs on the LCD display.

Built-in Embroidery Designs and Fonts with Fast Embroidery Speeds

Explore 1,184 built-in embroidery designs, including 140 frame pattern combinations, 37 size-adjustable embroidery lettering fonts, and 18 monogramming font styles.

Expansive Embroidery Area of 14" x 8"

Perfect for large projects, including quilts and jacket backs. Includes four sizes of embroidery frames: 14" x 8", 5" x 7", 4" x 4", and 2" x 1.5".

Let’s Get Down to Business

Disclaimers

All product specifications are subject to change without notice. Images are for illustrative purposes only.