22" Display, TN Panel, 1920 x 1080 Resolution

22" 1080p 10-Point Multi IR Touch Monitor with HDMI, VGA, and DVI

Great for public kiosks, POS displays, and other retail and commercial applications, the ViewSonic® TD2223 is a 22” touch display with 10-point IR touch technology that lets users pinch, zoom and swipe for fast and intuitive navigation. With Full HD 1920x1080 resolution, 1000:1 static contrast ratio and 7H screen hardness, the TD2223 delivers sharp and bright images combined with durability for high-traffic applications. Flexible connectivity options include HDMI, VGA, DVI, and a USB hub to connect your peripherals and accessories. VESA-mount compatibility offers additional convenience and flexibility for 3rd party stands and mounts. What’s more, ViewSonic’s exclusive ViewMode feature provides intuitive presets that deliver optimized screen performance in different applications. In addition, Flicker-Free technology and a Blue Light Filter help to eliminate eyestrain from extended viewing periods for improved productivity. Whether in retail or deployed in a high-traffic commercial setting, its scratch-resistant surface stands up to heavy use and safeguards its high quality touch experience. Combine this display with ViewSonic's Android and Windows media players for a perfect kiosk solution.

10-POINT IR TOUCHSCREEN

Thanks to infrared (IR) touch technology, this interactive display delivers an intuitive and natural touchscreen experience. 10-point touch allows multiple users to simultaneously write or draw on the display’s surface using styluses or their fingers, or both at the same time.

FULL HD 1080P RESOLUTION

This monitor features Full HD 1920x1080 resolution for unbelievable pixel-by-pixel image performance. You’ll experience the most amazing clarity and detail whether it be while working, gaming, or enjoying the latest in multimedia entertainment.

DURABLE, SCRATCH-RESISTANT SCREEN

This touch display is designed with a durable, protective glass faceplate. This provides increased scratch protection to ensure durability, as well as a consistent, high-quality touch experience in high-traffic areas such as educational settings, or other public environments where the touch display can be used as a kiosk.

MULTI-TOUCH FOR MacOS

vTouch 3.1 works with both Intel and M1 processors and is MacOS Monterey compatible. vTouch does not currently support iOS devices such as the iPad or iPhone. If you are experiencing issues with vTouch on Apple devices, we recommend upgrading to the latest version of vTouch.

VERSATILE CONNECTIVITY

HDMI, DisplayPort, DVI, VGA, and USB inputs give you the freedom to connect your monitor to a variety of devices.+

TN PANEL TECHNOLOGY

A TN panel delivers rapid response times and refresh rates for great all-around usage and viewing.

VESA-COMPATIBLE MOUNT

Mount the monitor as you see fit using its convenient VESA-compatible mount design.

EPEAT CERTIFIED

With EPEAT Certification, this monitor delivers a reduced environmental impact over the complete product lifecycle, making it a great eco-friendly, long-term investment.

ENERGY STAR CERTIFICATION

This is an ENERGY STAR certified product that can save on energy costs* while reducing greenhouse gases.

*Energy savings may vary based on actual usage and other factors.