Seamless Access and Sharing System

The Vertiv Avocent HMX 6150T High Performance KVM System transmitter is a high performance KVM extender that provides access to system computers, allowing users the ability to access and share computing resources. It is a small form factor transmitter that takes up zero-U of rack space and is backward compatible with the current advanced HMX platform. It extends the current HMX offering through the increased video support from HD to 2K and adding USB 2.0 high speed with True Emulation support.

  • Crisp and clear picture quality, audio, and USB 2.0 high speed with True Emulation support
  • Supports resolutions to a maximum of 2560x1600 @60Hz through either DP or HDMI interfaces

    USB power means there is no need to provision for an external power supply unit (PSU)
  • Improved resolution and USB support offers DP & HDMI customers greater flexibility
  • The HMX6150T-HDMI is the first Zero-U HMX transmitter

SECURITY WITH FULL ACCESS

The Vertiv Avocent HMX 6150T is a transmitter that allows users to seamlessly and securely connect any USB human interface device from mice and keyboards through to graphics tablets, jog shuttles, joysticks and 3D explorers. With this transmitter, the user can connect to any machine without sacrificing data security or compromising on physical space.

DESKTOP EXPERIENCE

The Vertiv Avocent HMX 6150T delivers a real-time, high quality experience that is ideal for demanding and exacting applications. Have a desktop experience for virtual machines with no compromise on video quality or control. These KVM systems support high quality instant video transmission, audio, and USB 2.0 to single or dual screens over a single 1GbE link.

FLEXIBILITY

Some of the competing High Performance KVM products only provide access to physical machines or transmitters, limiting the number of connections to the available space and number of physical hardware. The Vertiv Avocent HMX 6150T provides improved access to both physical and virtual platforms, giving the customer one seamless interface. Offering DisplayPort (DP) video and HDMI support gives Vertiv greater flexibility in physical and virtual availability.

BROADCAST AND VIDEO PRODUCTION

These KVM systems facilitate the creating and editing high-quality broadcast and professional video productions by providing uncompromised video quality or control. The Vertiv Avocent HMX High Performance KVMs offer one or two DVI video connections in resolutions of 1920x2000 or 2560x1600. They can support a variety of single-link and dual-link video resolutions, convert video to analog and scale in single port increments by simply adding a transmitter or receiver.

SPEED, SECURITY, AND CONTROL

Ideal for security centers, control rooms, labs, workstation extensions and environments that require high level of redundancy. Centralized management from a single point ensures security with user administration and verification functions. They offer quick access to multiple devices from a single access point, provide fast switching time and include hotkey capabilities. With IP technology, they also allow workstations to be in a remote yet secure climate-controlled environment.

REMOTE ACCESS MANAGEMENT

The Vertiv Avocent HMX KVM Systems can benefit environments where the distance between the user and the computer cannot be limited, such as campuses, arenas or stadiums. These high performance KVM systems make it easy for cooperative sharing of computers while updating and multicasting video and key information to any receiver destination. Any screen application that requires rapid updating can easily be managed through the matrix system by authorized, verified users.

HMX6150T-DP

Zero-U Dongle

RGB + DP connector

No Screen

USB 2.0

HMX6150T-HDMI

First Zero-U HDMI Transmitter

RGB + HDMI connector

No Screen

USB 2.0