Powerful Performance for Smooth LAN Parties

Never host a slow LAN party again. Experience the unparalleled speed and lower latency, and prioritize gaming traffic with QoS.

Plug and Play

The plug and play design makes set up easier than ever before, no IT professional required. Each port features the auto-negotiation feature to sense the link speed of a network device and intelligently adjust to ensure compatibility and the best performance.

Ideal for Home Entertainment

Enjoy Buffer-Free 4K Videos

Enjoy buffer-free multi-channel 4K videos with friends and family for movie nights with maximum entertainment.

More 2.5GE LAN Ports for WiFi 6 Networking

Expand the 2.5GE LAN ports of your WiFi 6 routers and connect more devices—all running at max 2.5Gbps.

Ideal for Small and Home Office

Unlock the Real Potential of WiFi 6

The best option to meet the full bandwidth potential of WiFi 6 access points with 2.5G wired connections.

Instant Transfer for Workstations

Immediately back up and store computer files to NAS storage with increased transfer speeds, never waste time.

2.5G Super-Fast Speeds without Changing Cables

Flawless integration into existing gigabit ethernet network infrastructures, 2.5X faster speeds with regular Cat5e ethernet cables, without the need to upgrade to Cat6 wiring, reducing wiring costs and hassle.

Premium Design for Better Reliability

The fanless design ensures unprecedented silent operation, ideal for any type of environment. The metal design offers heat dissipation with flexibility for desktop/wall-mounting installation.

Flexible Deployment Options

Desktop

Wall-Mounting