All-in-One, 4K UHD Ultra-wide Video Conferencing Camera
The ViewSonic ® Tribe VB-CAM-201 is a 4K video conferencing camera perfect for medium to large-sized conference rooms and boardrooms. With 4K Ultra HD resolution and a 120° super wide-angle lens, the Tribe captures everyone in a meeting room with stunning clarity. Voice-tracking technology, combined with 5x digital zoom, ensures that the speaker is always on camera. In addition, an 8W speaker and a four-microphone array with noise and echo cancellation technologies ensure that everyone on your call feels as if they are in the room with you. Plug-and-play connectivity with ViewSonic ViewBoard ® interactive displays and commercial displays make setup quick and easy.
Wide-Angle Advanced Optic Lens
A motorized auto-adjustable 120° wide-angle lens ensures all attendees are in the frame, regardless of where they are in the room. In addition, advanced lens technology delivers remarkable video quality with outstanding resolution, shutter speed, saturation, white balance and fine detail.
Clear Audio and Communication
A built-in beamforming microphone array accurately captures voices from up to 20 feet away. State-of-the-art 3A audio (AEC/ANS/AGC) processing technology provides echo cancellation, noise reduction, and automatic gain control, ensuring clear and accurate communication every time.
Software Versatility
Compatibility with a broad range of video conferencing solutions ensures you’re able to connect when you need, with the software of your choice.
Expandable Bluetooth® Connectivity
Bluetooth connectivity allows you to pair this camera with up to two additional ViewSonic Converse VB-AUD-201 portable speakerphones and extend the mic/speaker radius for larger conference rooms and boardrooms.
Easy and Flexible Installation
Versatile mounting options allow for easy setup in nearly any meeting space. This camera can stand on its own on a tabletop, or be easily mounted to a display or on a wall.
Better Conference Calls
Powerful 4K Ultra HD resolution and 5x digital zoom, combined with voice and camera tracking, allows you to switch between wide-angle, full room views, and individual speaker tracking. This ensures that meeting participants always know who is speaking, leading to better conversations and better conference calls.
Safe and Secure
An integrated security slot provides anti-theft protection wherever you take this speakerphone.
Plug-and-Play USB 3.0/2.0 Connectivity
This device easily connects to Windows 7, 8.1, 10 or higher, MacOS® 10.10 or higher, Linux (requires support for UVC) and Google Chromebook™ Version 29.0.1547.70 or higher.
Remote Control
An included remote control uses 2.5GHz radio frequency (RF) signals that allow you to adjust the volume, mute the microphone, or pan/tilt/zoom the camera from anywhere in the room.
1 Year Limited Warranty
Experience peace of mind with an extendable 1 year limited warranty.
Easy and Flexible Installation