4-Port DisplayPort 1.4 to DisplayPort MST Hub Splitter

  • Connect up to four DisplayPort displays to single DisplayPort 1.4 output with Multi-Stream Transport (MST) technology to boost your productivity
  • Provides multiple display modes such as Mirror mode* same content on each display, Extended mode with individual content on each display, and Panoramic Video Wall mode** which combines multiple monitors to use as one large display. 
  • Total Bandwidth 32.4Gbps (max): Supports one UHD 8K (7680 x 4320)@30Hz display, two 4K@60Hz displays, three or four 4K (3840x2160)@30Hz or less display. Other resolution combinations which are less than or equal to 4K@30Hz will work also. For example, four 2K, four 1080p, 4K+2K+1080p+1080p etc. 
  • Compatible with DisplayPort 1.4 with MST graphics cards with AMD Eyefinity, Intel Collage or NVIDIA Surround technology
  • Supports 4K HDR and HDCP 2.2
  • Plug-n-play, trouble-free set up without complicated hardware or driver installation