4XEM DisplayPort 3 ft Extension Cable

4XEM’s DisplayPort extension cables are perfect to extend the reach of your DisplayPort supported device set-ups. Capable of transmitting high-definition audio and video, this cable is suited to improve any streaming or gaming set-up. It is also able to extend your desktop or mirror your displays. Do not worry about dropping your connection either, 4XEM’s DisplayPort cable comes equipped with latches and a release button on the connectors to ensure a secure connection between devices.


Problem it solves: Make what was out of reach within your reach with 4XEM’s DisplayPort Extension cable.

Features:

  • 3 ft cable length
  • 4XEM’s Lifetime warranty
  • Supports video resolutions up to 4K (3840x2160) including 1080P (Full HD)
  • Gold-plated connectors, bare copper conductors, and foil & braid shielding combine together to provide both superior cable performance and reliable connectivity
  • Supports the DPCP (DisplayPort® Content Protection) standard in addition to HDCP
  • Aluminum-Mylar Foil with Braided Shielding
  • Molded latching connectors with strain relief