Auto Focus 1080P High Definition

The CyberTrack H5-TAA lets your audience feel like they are in the room with you with 1080P High Definition video resolution.

2.1 Megapixel CMOS Sensor with Maximum resolution
The webcam features a true 2MP CMOS image sensor that provides crisp, colorful and clear HD quality video and snapshot images at maximum resolution.

Built-in Dual Microphones with Noise Cancellation
The built-in dual microphones, with noise cancellation technology, provide stereo recording quality and remarkable clarity to ensure every word is heard.

Privacy Shutter & Tripod-Ready Clip
Covers your webcam when not in use and prevents hackers from spying. It provides privacy, security, and peace of mind to individuals, groups, organizations, companies, and governments. The webcam also features a tripod-ready clip for additional placement options.

Works With Most Business Video Conferencing Applications
Compatible with popular video conferencing applications such as Zoom, Skype, Webex, GoToMeeting, Google Meet, Microsoft Teams and many more.

Advanced Programmable Driver
With its advanced driver, you can easily adjust the webcam settings, such as brightness, contrast, saturation, sharpness, and image orientation, to your preference. Leverage the driver to unlock the webcam’s full potential with configurable features such as photo resolution; video resolution; file format; refresh rate; and microphone and speaker volume level.

H.264 Advanced Video Compression
The H.264 standard compresses a digital video file so that it only uses half the memory of MPEG, while delivering the same high-quality video. You can enjoy stunning HD video without sacrificing speed or performance.