1080P HD USB Webcam with Built-in Microphone TAA Compliant

Adesso’s CyberTrack H4-TAA High Resolution Desktop Webcam features 1080p HD Video Resolution that allows you to record and share colorful HD quality video with fine detail. This webcam offers you broad Instant Messenger compatibility, so you can enjoy video conferencing with today’s most popular Instant Messenger applications. This webcam also includes an integrated wide-angle microphone that lets your voice be heard loud and clear, whether you are chatting with loved ones or doing business on a video call. With all these great features, you can easily record and transmit your videos to everyone

1080p High Definition Video Resolution
The Cybertrack H4 lets your audience feel like they are in the room with you with 1080P high-definition video resolution.

2.1 Megapixel CMOS Sensor with Maximum resolution
This webcam features a true 2.1MP CMOS image sensor that provides crisp, colorful and clear HD-quality video and snapshot images at maximum resolution.

Works With Most Business Video Conferencing Applications
Compatible with popular video conferencing applications such as Zoom, Skype, Webex, GoToMeeting, Google Meet, Microsoft Teams, and many more.

Built-In Single Microphone
The integrated microphone provides you with remarkable clarity, ensuring every conversation is heard without the hassle of a headset.

Video Conferencing
Whether you are chatting with loved ones or doing business on a video call. With all these great features, you can easily record and transmit your videos to everyone!

Advanced Programmable Driver
With its advanced driver, you can easily adjust the webcam settings, such as brightness, contrast, saturation, sharpness, and image orientation, to your preference. Leverage the driver to unlock the webcam’s full potential with configurable features such as photo resolution; video resolution; file format; refresh rate; and microphone and speaker volume level.

Features:

1080p High Definition Video Resolution
The Cybertrack H4-TAA lets your audience feel like they are in the room with you with 1080P True Color High Definition video resolution.

2.1 Megapixel CMOS Sensor with Maximum resolution
This webcam features a true 2.1M CMOS image sensor that provides crisp, colorful and clear HD quality video and snapshot image at a maximum resolution.

Works With Most Of Business Video Conferencing Applications
Compatible with popular video conferencing applications like Zoom, Facebook, Skype, Webex, Goto Meeting, Google Meets, Microsoft Team and much more.

Built-In Microphone
The built-in microphone provides you with remarkable clarity, to ensure every conversation is heard without the hassle of a headset.

Advanced Programmable Driver
With our advanced driver you can easily adjust our webcams settings such as brightness, contrast, saturations, sharpness, zoom in/out and mirrored or normal image orientation to your preference. Leverage the driver to unlock your webcams full potential with configurable features like photo resolution, video resolution, file format, refresh rate and microphone, speaker volume level.