Safely switch between computers on different networks!

NIAP-Certified Secure KVM Switches

Get complete network control with military-level security! This NIAP-certified DisplayPort KVM switch is recommended for government, military, financial or healthcare environments where tight security of sensitive data is of utmost importance. Each KVM port is an electronically isolated channel, making it virtually impossible for data to be transferred between connected computers through the KVM. Special protection prevents re-programming of firmware, so the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, and the only way to access connected computers is via buttons on the switch’s panel.

Innovative features for premium performance

NIAP PP3.0 certified

The B002A-DP1AC8 is certified by the National Information Affirmation Partnership (NIAP), which is operated by the National Security Agency (NSA), to the latest Common Criteria Protection Profile for Peripheral Sharing Switches Version 3.0.

  • Discrete processing paths to each connected system prevent data leakage, transfer and crosstalk between adjacent ports.
  • Peripheral isolation enables data to flow from device to host only.
  • Compliant with the Federal Trade Agreements Act (TAA) for GSA (General Services Administration) Schedule and other federal procurement contracts.

Anti-tampering protection

A tamper-proof logic board and sealed warning labels provide clear visual evidence if the KVM’s housing has been opened and the switch has been compromised.

  • If the housing is opened, internal anti-tamper switches will disable the KVM, rendering it inoperable and causing its front-panel LEDs to flash repeatedly.
  • All internal electronic components are soldered directly to the switch’s board.
  • The KVM only recognizes HID USB devices, such as keyboards and mice, to prevent inadvertent and insecure data transfer.

User-friendly design

To get the B002A-DP1AC8 up and running, all you need are a DisplayPort monitor, wired USB mouse and keyboard, and a DisplayPort- and USB-enabled computer. It supports Windows, Mac and Linux platforms.

  • The single-monitor switch supports UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.
  • The switch’s Common Access Card (CAC) port supports smart cards, scanners and biometric readers to bolster security.
  • Specific peripherals may be assigned and registered to the CAC port, providing a secure connection for user authentication.
  • Optional P783-006-U and P783-010-U cable kits (sold separately) help eliminate unnecessary clutter and save you money by combining cables into one convenient kit.

Smooth operation

This KVM switch maintains constant keyboard and mouse emulation for smooth, no-delay switching.

  • Full USB device filtering ensures support for keyboard and mouse only.
  • Supports secure video emulation and EDID learning, preventing unwanted data from transmitting through the DDC lines.
  • Emulation controllers restrict discovery of newly connected peripherals during switching operations, shielding your computers from potential vulnerabilities.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.