Enjoy Big Screen Viewing at 8K

View movies or sports events in ultra-sharp, vivid colors. The IOGEAR DP 1.4 repeater doubles the length of a DisplayPort for more suitable scenes at greater distance without degradation. Each side of the repeater supports 32.5 ft. DP 1.4 cables, allowing a run up to 65 ft. from source to display.

8K Display/TVReady

Perfect 8K resolution for Oculus Rift Sand HTC Vive Pro

Ultimate Distance

3-Level Daisy-chain up to 130 ft.

Features

  • DP1.4 Supports resolutions up to 8K @60Hz max.
  • Extend DisplayPort cable up to 65 ft. (32.5 ft. cable input, 32.5 ft. cable output)
  • Supports cascading up to three levels extending the range up to 130 ft.
  • Great for use with Oculus Rift S, HTC Vive Pro
  • Gaming monitors high-bandwidth support at 32.4 Gbps
  • Compatible with DP 1.2 devices
  • Vibrant 8K video and audio with DisplayPort 1.4 support for video resolutions up to 8K (7680 x 4320)