Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

LED Status Lights

LED indicator lights for Power On, Wiring Fault, On Battery, AVR, and Overload.

Simulated Sine Wave Output

Uses pulse wave modulation to generate a stepped, approximated sine wave to supply cost-effective battery backup power for equipment that does not require sine wave output.

GreenPower UPS Bypass Design

Reduces power consumption by utilizing a compact charger and power inverter to create an ultra-efficient backup power system for home and office use.

Data Line Protection

Prevents power surges that travel through ethernet and coaxial cables from causing damage to electronics.

Widely Spaced Outlets

Two widely spaced outlets accommodate transformer-based plugs without compromising the access of other outlets.

Battery Backup & Surge Protected Outlets

This unit is equipped with (5) surge and battery protected outlets and (5) surge protected outlets.

Home & Small Office

Safeguard your costly computer equipment from potential damage that can be caused by power spikes and surges.

Home Electronics

Keep your smart-home devices protected during surges and spikes in power.

Personal Electronics

Guard your gear and prevent damaging spikes and surges from reaching your small, personal electronics.

Product Q&A

 How long will the UPS power my systems after the power goes out?

Run times vary based on the power required by connected devices. This system is estimated to run for 12 minutes at half load, 3 minutes for a full load. 

 Do all of the outlets have battery backup and surge protection?

No, not all of the outlets have battery backup power. The CP1200AVR has (5) battery backup and surge protected outlets and (5) surge protected outlets.

 Can the CP1200AVR be monitored?

Yes, the CP1200AVR comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS. 

 Can this unit have the batteries replaced?

Yes, this unit can have the batteries replaced. The replacement cartridge is the CyberPower RB1270X2C. 

 How do I mute the alarms?

To turn the alarm off, press the button for 2 seconds. While muted, there will be no audible notification when the UPS reaches a lower battery state. Repeat steps to enable alarm.