1x3 Triple 4K DisplayPort 1.4 to HDMI MST Hub Splitter

  • Boost your productivity by connecting three HDMI displays to single DisplayPort 1.4 output with Multi-Stream Transport (MST) technology
  • Provides multiple display modes for various applications such as Mirror mode* same content on each display, Extended mode with individual content on each display, and Panoramic Video Wall mode** which combines multiple monitors to use as one large display
  • Total Bandwidth 32.4Gbps (Max): Supports one UHD 8K (7680 x 4320)@30Hz display, two 4K@60Hz displays, or three 4K (3840x2160)@30Hz or less display. Other resolution combinations which are less than or equal to 4K@30Hz will work also. For example, three 2K, three 1080p, 4K+2K+1080p etc
  • Compatible with DisplayPort 1.4 MST graphics cards with AMD Eyefinity, Intel Collage or NVIDIA Surround technology
  • Support 4K HDR and HDCP 2.2
  • Reset button allows re-detection of all the displays if any of the displays are not detected
  • Plug-n-play, trouble-free set up without complicated hardware or driver installation
  • Premium aluminum housing with embedded woven braided DisplayPort cable decreases surrounding interference and provides optimal video quality

Compatibility Notes:

- Requires either AMD Eyfinity or Intel Collage or NVIDIA Surround technology graphics adapter for Video Wall mode
- Requires a DisplayPort 1.4 graphics card to support minimum of 3 external displays
- Mirror mode using Windows Display Uility and NVIDIA Utility is limited to 2 displays