Power your connections

Power your day: Dell ExpressCharge allows you to charge up to 80% in one hour 1 , making it the most efficient way to manage the workday.

Energize your workload: Get more done, even faster with Dell ExpressCharge Boost – a feature that provides up to a 35% charge in just 20 minutes 2 .

Unmatched charging: Increase your power delivery by up to 30% more than standard USB-C 3 on our fastest charging family of docks, delivering 130W of power with the 180W adapter.

Built for the future

Mix and match: Evolve as your needs change with our most versatile dock. The future-ready design lets you swap out modules with ease if you need to do field replacements or upgrade your systems.

Ultimate connectivity: USB-C connectivity makes it easier than ever to deliver power, data, audio and video in one convenient cable, no matter what system you use. Plus, with support for dual FHD or a single QuadHD monitor, you can connect to everything you need.

Clean and clutter-free: Stay productive by mounting your dock behind your monitor or under your desk with the optional, secure VESA mount, that offers the complete flexibility with the built-in one-meter cable.

Information in a flash: With data transfer speeds of up to 10Gbps, you can stay productive when connected to all your devices.

Optimize your workspace

Smooth and seamless: Work without disruptions utilizing a single firmware on our most manageable docks ever. Plus, with Dell Client Command Suite and Microsoft System Center Configuration Manager, you can quickly and easily update your firmware without rebooting your dock.

Secure manageability: Keep your information safe with MAC Address pass-thru and remote port-disablement. Plus, with features like PXE Boot, Wake-on-LAN and more, it’s easier than ever to stay productive while managing your dock.

Connectivity Options

Ports & Slots:

1. USB-C 3.1 Gen 2 | 2. USB-A 3.1 Gen 1 with PowerShare | 3. Combo Audio/Headset | 4. Audio Out | 5. DisplayPort 1.4 | 6. HDMI 2.0b | 7. USB-C Multifunction DisplayPort | 8. Dual USB-A 3.1 Gen 1 | 9. Gigabit Ethernet RJ45 | 10. Power In

Advanced Exchange Service

Your dock comes with a 3-year Advanced Exchange Service so that if a replacement becomes necessary, it will be shipped to you the next business day during your 3-year Limited Hardware Warranty.