Modular Series PJF2 Projector Mount Ceiling Kit

The Peerless-AV® Modular Mount Series includes a small and easily manageable number of sku’s, yet provides a full range of options that can fulfill a vast majority of end-user requirements. Universal components make it quick and easy to design and configure the perfect custom projector mounting solution, ideal for any application. Designed around a 2" (50mm) diameter Extension Pole, the line is ideal for new projects as well as upgrading existing installations. The MOD-PJF2KIT100-CPF-B/150-CPF-B and MOD-PJF2KIT100-B/150-B Ceiling Mount Kits include all of the components required to mount a projector from the ceiling. As part of the Peerless-AV Modular Series, it can be expanded with additional Modular accessories (sold separately) to accommodate virtually any custom configuration.

Features

  • MOD-PJF2KIT100-CPF-B/150-CPF-B kit includes: Ceiling Plate 39" (1m) or 59" (1.5m), Black Extension Pole, PJF2 Projector Mount, Universal Spider® Projector Mount Adaptor
  • MOD-PJF2KIT100-B/150-B Kit includes: Cathedral Ceiling Plate 39" (1m) or 59" (1.5m), Black Extension Pole, PJF2 Projector Mount, Universal Spider® Projector, Mount Adaptor
  • Cathedral Ceiling Plate can be angled ±60° for use with vaulted or sloping ceilings
  • Configurable projector installation with drops of 39" (1m) or 59" (1.5m) in height
  • Universal Spider® Adaptor designed to work with nearly all projectors weighing up to 50lb (22kg)
  • Ball and socket design provide simple tilt, roll and swivel adjustments
  • Specifications: Tilt: ±15° Roll: ±15° Swivel: 360° All with positive lock at any degree