4K Ultra High Definition Video Resolution

The CyberTrack C100 lets your audience feel like they are in the room with you with 4K True Color Ultra HD Video. Equipped with a conferencing camera for business meetings, you’ll feel like you’re face-to-face in the same room.

8 MP CMOS Sensor with Manual Focus
This webcam features a true 8MP CMOS image sensor that provides crisp, colorful, and clear HD quality video and 25 FPS at maximum resolution.

Infrared Remote Controller
Includes a highly sensitive infrared remote control with On/Off Video and Audio buttons.

Built-IN 3W Speaker

The CyberTrack C100 lets your audience feel like they are in the room with you with a Built-In 3W Speaker.

Advanced Programmable Driver
With our advanced driver, you can easily adjust our webcam settings such as brightness, contrast, saturation, sharpness, zoom in/out, and mirrored or normal image orientation to your preference. Leverage the driver to unlock your webcam’s full potential with configurable features like photo resolution, video resolution, file format, refresh rate and microphone, and speaker volume level.

Works With Most Of Business Video Conferencing Applications
Compatible with popular video conferencing applications like Zoom, Facebook, Skype, Webex, Goto Meeting, Google Meets, Microsoft Team, and much more.

Multiple Mounting Positions
The C100 webcam can be mounted onto a TV and display monitor. Also comes with a tripod-ready clip, for additional placement options.