Cardioid Condenser USB Microphone with Stand for Recording, Streaming and Meetings

The Adesso Xtream M4 is a USB cardioid condenser microphone that offers high-quality recordings and USB plug-and-play connectivity. Designed for computer-based recording, this microphone is ideal for gamers and streamers. Compatible with popular platforms such as YouTube, Twitch, Discord; and video conference applications such as Zoom, WebEx, GoToMeeting, Skype, Microsoft Teams, Google Meet, and many more.

Features

USB Plug-and-Play Connectivity
Simply plug the microphone cable to USB port and start recording, no additional drivers needed. The 6.5ft USB cable provides a plug-and-play connection, so you can record video and podcasts quickly and easily. Compatible with most operating systems, including Windows, Mac, Android and iOS.

Adjustable Volume Level
Adjust the mic volume and the headphone output level directly from on the microphone with the conveniently located knob.

Adjustable Tripod Stand
The microphone comes with an adjustable arm for greater than 90-degree tilting to position the microphone for optimal pick-up. The compact, lightweight tripod provides stability with out taking too much desk space.

Excellent Audio Clarity
The built-in high-performance smart chip can effectively eliminate background noise and echo. The sensitive condenser microphone provides smooth and clear recordings.

Universal Compatibility
This microphone is perfect for gamers, streamers or meetings. Compatible with most video social media platforms and video conferencing applications such as YouTube, Twitch, Discord, Skype, GoToMeeting, WebEx, Zoom, Google Meet, Microsoft Teams and many more. You can also use it for court reporting, seminars, remote training, and video chats.

Includes:
Xtream M4