Welcome to a new age of intelligence

ExpressConnect
New ExpressConnect automatically joins the strongest access point in the office and directs bandwidth to critical applications, wherever you work.

ExpressResponse
With Intel ® Adaptix™ Technology, prioritize your most important apps, so they open faster and perform better.

ExpressSign-in
Get to work fast with our PC proximity sensor enabled by Intel ® Context Sensing Technology that detects your presence to instantly wake and log you in via the IR camera and Windows Hello, all without lifting a finger. It locks when you walk away, so your work stays safer.

ExpressCharge
Dell Optimizer extends runtime and improves battery performance by adapting to your patterns. ExpressCharge Boost delivers up to 35% charge in about 20 minutes, or up to 80% charge in an hour with ExpressCharge.

Intelligent Audio
Collaborate like you’re in the same room. Intelligent Audio enhances your audio quality and reduces background noises, so you can hear and be heard, creating a better conference experience for all.

Fully loaded and ready to work

Take charge: Keep working with outstanding battery life plus intelligent settings to preserve power when you're running low. Choose from a 42WHr battery for lighter weight or a larger 63Whr battery for longer run time. Get longer battery life when you choose the Super Low Power panel, which consumes less power than a standard display without impacting the brightness of the screen.

Connect confidently: Stay connected with up to 450 Mbps LTE mobile broadband speeds. Wi-Fi 6E allows 7 additional channels (in 6GHz band) for more bandwidth which provides faster, smoother Wi-Fi, especially in high-density areas.Travel with ease with new eSIM technology that connects to more global carriers without having to switch SIM cards.

Scale to your needs: There’s nothing holding you back from your best work with scalable memory and storage, including up to 32GB DDR4 memory and up to 2TB of storage. Choose from backlit and non-backlit keyboard options.

Glorious graphics: Stream video, download and smoothly run applications with integrated graphics.

Ports for any purpose: Quickly connect to peripherals with a full range of available ports, including 2x Type-C™ Thunderbolt™ 4 and legacy ports like HDMI and USB-A.

Fast performance: Up to the latest 11th Gen Intel ® Core™ i7 vPro ® processors offer businesses the performance, manageability, built-in security features, and stability of the Intel ® vPro Platform, the platform built for business.

Protect your work: All the security options you expect in a 5000 including Fingerprint Reader in the power button, IR camera for Windows Hello facial login and Smart Card reader (contacted and NFC contactless).

Work wherever: The 5320 2-in-1 option features Corning ® Gorilla ® Glass 6 DXC, which offers premium glass innovation for reduction in reflections, so you can work anywhere your job takes you.

Design in every detail

Smaller and lighter: We’ve shrunk the dimensions of the Latitude 5000 series without sacrificing power or performance.

Ultimate views: The display is packed with features designed to keep you focused on your work with four-sided narrow bezels, an anti-glare screen and a camera shutter for privacy. Plus, get up to 400 nits of brightness and ComfortView Plus, an always-on, built-in low blue light solution that reduces harmful blue light while delivering excellent color. TÜV Rheinland certified.

Our most sustainable Latitude: The Latitude 5000 Series use 21% bioplastics from trees within the lid by utilizing Tall Oil from the papermaking process.The overall manufacturing process creates a lower carbon, energy and water footprint, reducing CO2 emissions equal to 24.2 million miles driven, saving energy to power 5,564 homes for a year, and conserving enough water to fill 226 Olympic-size pools.

Work fast, stay cool: Dell’s unique Dual Opposite Outlet fans provide revolutionary cooling in a compact size. Side venting increases efficiency and maximizes airflow to improve system response time, battery life and quietness. IT can manage thermals within the BIOS, which saves on storage size and allows IT to focus on other work. Additionally, our 2-in-1s have an adaptive thermal response, so they stay cooler on your lap than when on a desk.

Ports & Slots

1. Micro-SIM card tray (optional) | 2. Global Headset Jack | 3. USB 3.2 | 4. HDMI 2.0 | 5. Wedge Lock Slot | 6. Thunderbolt™ 4 with Power Delivery and DisplayPort (USB Type-C™) | 7. Thunderbolt™ 4 with Power Delivery and DisplayPort (USB Type-C™) | 8. USB 3.2 with power share | 9. MicroSD-card slot | 10. SmartCard reader (optional)

Dimensions & Weight

Laptop: 1. Height: 16.96 mm (0.67") | 2. Width: 305.7 mm (12.04") | 3. Depth: 207.5 mm (8.17") | Starting Weight: 1.18 kg (2.61 lb)
2-in-1: 1. Height: 16.96 mm (0.67") | 2. Width: 305.7 mm (12.04") | 3. Depth: 207.5 mm (8.17") | Starting Weight: 1.32 kg (2.90 lb)