4XEM 10 pack Cat5e RJ45 Keystone Jack UTP 110-Type (Yellow)

Designed for optimal performance, 4XEM’s Cat5e RJ45 110-Type 90 Degree Punch Down Keystone Jacks are perfect for any UTP Ethernet cabling environment. The patterned printed circuit board construction is fully compliant with UL-certified ANSI/EIA/TIA CAT5E connecting hardware specifications.

It also features dual-colour coded labelling made for both 568A & 568B wiring schemes. This keystone jack module will work with all 4XEM wall plates or any conventional keystone and angled multimedia wall plate or patch panel.

Features:

  • Jack meets UL-certified ANSI/TIA/EIA-568-A-B
  • Keystone fits into any conventional face plate, outlet box, or panel
  • Dual-colour coded labelling for both 568A & 568B wiring schemes
  • Comes in pack of Ten (10)