4XEM’s Thunderbolt 3 Titan USB-C Docking Station consolidates data transfer, video output, and charging into a single compact connector. And with the integration of USB-C, convenience is added to the speed of Thunderbolt to create a truly universal port.
The dock connects to your Windows or Mac OS X computer with a single Thunderbolt 3 (USB-C) cable which offers up to 60 watts of Power Delivery with the capability of connecting, two 4K@60Hz displays.
With a total of five USB downstream ports this station can expand your USB devices connectivity. One USB-C plus two USB-A ports give a data transfer rate at a maximum 10Gbps, and the other two USB-A ports run at maximum 5Gbps.
Additionally, one Gigabit Ethernet port and one 4-pole TRRS audio are built in the dock. Output video, transfer data and keep charged with 4XEM’s Thunderbolt 3 Titan Docking Station.