4XEM's USB 3.0 Universal Docking Station Deluxe

4XEM’s Universal Docking Station Deluxe is the ideal solution for various work environments that support multiple Laptop standards or where there is the need for a shared workspace. It can also let IT administrators standardize on one docking station throughout the organization while being easy for users on the other end to understand and use. Compatible with any USB device, either USB 3.0 or 2.0. Additionally, the deluxe is equipped with an LED display to keep track of which ports are in use and their working status.


Problems it solves: 

Docking and un-docking is easy. Just plug in the one USB 3.0 cable from these Docking to any USB 3.0 or USB 2.0 port on your Laptop and your display(s) and accessories will be activated in seconds. Keep your workstation or business organized simply and effectively with 4XEM’s Universal Docking station Deluxe.

Features:

  • Dock provides SuperSpeed USB 3.0 (5 Gbps) link from PC to Video, Ethernet, MicroPhone In/Earphone, 2 USB 3.0 ports, 2 USB 2.0 ports and in addition of two USB charging red colour ports
  • HDMI port supports resolutions up to 2560x1440 and DVI port supports display resolutions up to 2048x1152 / 1920x1200
  • Wired Ethernet port supports 10/100/1,000 Mbps speeds
    USB 3.0 ports backward compatible to USB specification 2.0/1.1
  • USB 2.0 ports backward compatible to USB specification 1.1
  • USB charging ports compatible to BC1.2 specification, red colour ports support fast charge up to 2.4A
  • LED display: showing working status
  • DC12V/4A Power Adapter strong enough power supply to devices