Sleek and compact 4XEM’s powerful Thunderbolt 3 Universal Docking Station, is offering single-cable connectivity to large high-resolution monitors or multiple monitors. The station also allows the user to gain access to faster Ethernet connectivity. As well as connectivity to any headset, microphone, or memory card reader regardless of the laptop they have.
The dock is two times faster than Thunderbolt 2 and eight times faster than USB 3.0, transferring of a full 4K movie in under 30 seconds, delivering speeds up to 40Gbps. With this unprecedented speed, you can continuously transfer large files to external backup storage or retrieve data from other storage devices quickly without compromising bandwidth from your 4K displays.
Compatible with Mac or Windows, connect single display up to 4K 60Hz via the integrated DisplayPort output or an HDMI display by using provided active DisplayPort to HDMI Adapter.