4XEM’s Thunderbolt™ 3 Dual DisplayPort adapter, is offering single-cable connectivity to large high-resolution monitors or multiple monitors. With this it able to achieve the previously impossible feat of using a single port video maximum output resolution at 8K 30Hz for professional users, you can have two times the screen space compared to 4K monitor. The adapter also supports dual Full HD display at 144Hz output as a favorite for gaming users, and dual 4K resolution at 60Hz output for business users.
The adapter won't drain system resources, you can work more efficiently from your laptop, so you can accomplish more in the same amount of time.