4XEM’s USB-C Triple Display 4K Docking Station with Power Delivery

4XEM’s Triple Display 4K docking Station has a slim and compact base dock design with high strength cable provides additional durability and good heat dissipation effect. This Docking Station supports triple display under USB-C Video Alternate Mode, with resolution up to 1080p. It will also support 4K@30 fps if the HDMI display is compatible. Besides the display functions it allows you to expand more USB devices with multiple ports. Its Gigabit Ethernet port supports quick uploads and downloads of photos, videos, music and other files. Comes with a VGA port, which is unique among docking stations, for even greater connectivity.

Intuitive installation just Plug & Play, no need for external software driver installation. Get quick charge time and connection between displays with 4XEM’s USB-C Triple Display 4K Docking Station.

Features:

  • Compatible with Type-C USB3.1 Gen2 full specification PC Computer
  • USB-C power port support PD3.0 for upstream power charging to PC computer maximum up to 100Watt
  • DisplayPort support V1.2a; HDMI port support HDMI V1.4b
  • Support single display, DP or HDMI up to 3840x2160@30, VGA up to 2048x1152@60
  • Support dual display, up to 2048x1152@60
  • Support triple display, up to 1920x1080@60
  • Build in Gigabit Ethernet network RJ-45 backward 10/100 Ethernet
  • Build in 4-Pole phone Jack for stereo audio out and microphone in
  • Build in Combo Card Reader support SD V2.0, SDHC up to 32GB; SDXC up to 2TB
  • Two USB3.0 ports and two USB2.0 ports for devices connectivity
  • Support OS Windows 7 / 8 / 10; Max OSX 10; Linux or the latest version