4XEM’s Deluxe USB-C Travel Mini Dock

4XEM’s Deluxe USB-C Mini Dock brings a unique travelling design for USB devices to deliver multi ports in the smallest footprint. Sporting a HDMI USB3.1 VESA Alt. Mode port this dock is still able to support 4K resolution to present dual UHD 4K display. Additionally, it has 1 USB3.0-A Hub, 1 USB2.0-A Hub, and 1 USB-C for upstream power charging. Completed with a Micro SD card reader and Gigabit ethernet port this compact Mini Dock could replace all other dongles for one portable user.

With an innovative design, the product has been widely acclaimed by travellers and mobile workers; 4XEM believes you too will approve of this sleek, unique, and amazingly portable dock.

Features:

  • Unique and slim aluminum design Mini Dock for handy travelling purpose.
  • Build in one HDMI V1.4 via USB3.1 (VESA Alternate Mode) video output support max. resolution up to 4K@30Hz.
  • One USB-A ports extended USB3.0 (5Gbps) data transferring, backward USB2.0 compliance.
  • One USB-A 2.0 ports provide giving more USB peripherals expansion for PC computer
  • One USB-C port support USB Power Delivery maximum 100 watts upstream power charging to PC.
  • Build in Billboard function.
  • Combo built in individual R/W USB3.0 SD and Micro SD Card Reader. Support SD V1.0/ v1.1/ v2.0/ V3.01 and V5.0, SDHC/ SDXC (Capacity up to 2TB).
  • One RJ45 port Gigabit Ethernet