4XEM USB-C Mini Docking Station with Gigabit Ethernet port

4XEM’s USB-C Mini Dock sports a portable design that fits nicely into your travel bag to support multiple Laptop operating systems. Its compact size makes it ideal for travel, the home office or environments where a clean desk policy exists. There is no loss of quality with its size. This device still supports 4K video resolution and high-speed data transferring via the USB-C 3.0 ports. Additionally, this station is able to charge your devices while offering all of these functions. Keep connected on the go with 4XEM’s USB-C Mini docking station.

Problem it solves: Keep your functionality high, while on the move or de-clutter a workstation with 4XEM’s USB-C mini docking station.

Features:

  • RJ45 Gigabit Ethernet port
  • USB 3.0 Type-A Port
  • USB 3.1 Type-C Port
  • HDMI 1.4 port which supports 4K UHD video resolution (3840 x 2160 @ 30Hz)
  • Removable SD card (and micro SD card) reader for extra functionality without adding to permanent size

Removable SD Card readers