4XEM’s Multi-Port Travel Docking Station for MacBook pro

4XEM’s Travel Dock is designed to give multi-port access to MacBook Pros starting from 2016. Our Travel Dock will meet all your needs such as charging, storage, video output, data transfer, etc. Featuring a Thunderbolt 3 port, USB-C port, 2 USB 3.0 ports, 4k HDMI, and a SD/Micro card reader, the USB-C Hub Adapter gives full functionality in a sleek and compact size ideal for travel. You won’t have to worry about losing out on quality either. Stream videos and movies in full 4K via the HDMI port and up to 5K through the Thunderbolt 3 port. Don’t lose out and keep connected with 4XEM’s Multi-Port Travel Docking Station.

Problem it Solves: Keep your MacBook Pro charged and fully functioning while on the go. Have access to 4K, 5K and high-speed data transfer while you are travelling, at your convenience.

Features:

  • Thunderbolt 3 port
  • USB-C port
  • 2 USB 3.0 ports
  • 4K HDMI port
  • SD card reader
  • Compact size for travel
  • Deliver data transfer up to 5Gbps
  • Transfers data over USB at up to 5Gbps speeds