4XEM USB-C 4K Triple Display Docking Station with 65W Power Delivery

4XEM’s USB-C 4K Triple Display Docking Station is a premier device able easily connect multiple displays to heighten any monitor set-ups. With two HDMI ports and a DVI/VGA port, this station is compatible with a variety of monitors. Along with its display capabilities, the 13 total ports offer an even wider range of use. Adding in the station’s 65W power delivery capability it is also an incredibly effective charger. Get versatility and advanced functionality with 4XEM’s 4K Triple Docking Display Station with 65W PD.

Problem It Solves: Display up to 3 different monitors easily and effectively, while also keeping your device fully charged. This 13-port docking station is a top-class utility device.

Features:

  • USB 3.0 (Type-A and Type-C) ports
  • Compatible with all USB enabled devices
  • Provides 65W USB power delivery to devices
  • HDMI port 1 and DVI/VGA port support dual 2K display via DisplayLink Graphic
  • HDMI port 2 supports up to 4K@30Hz via USB-C alt. mode
    RJ-45 Gigabit Ethernet port provides high speed wired network
  • 4-Pole Phone Jack provided combo audio headset, microphone port.
  • 4 x USB 3.0 downstream ports
  • 2 x USB-C downstream port