4XEM’s USB 3.0 Slim Universal Docking Station Black with vertical stand

4XEM’s Universal Docking Station is the ideal solution for various work environments that support multiple Laptop standards or where there is the need for a shared workspace. It can also let IT administrators standardize on one docking station throughout the organization while being easy for users on the other end to understand and use. Compatible with any USB device, either USB 3.0 or 2.0.

Docking and un-docking is easy. Just plug in the one USB 3.0 cable from these Docking to any USB 3.0 or USB 2.0 port on your Laptop and your display(s) and accessories will be activated in seconds. Keep your workstation or business organized simply and effectively with 4XEM’s Universal Docking station.

Features:

  • USB3.0 or USB2.0 compatibility
  • Resolution Single Head up to 2560 x 1440 / Dual Head up to 2048 x 1152
  • Primary / Extend / Mirror Video Mode
  • Expandable up to 6 Display units
  • Supporting DVI-I / HDMI / VGA
  • Built in USB3.0 Gigabit Ethernet Adapter
  • Built in Audio Mic in and Line out
  • Built in 2 x USB3.0 ports (with one port for smartphone charging function)
  • Built in 4 x USB2.0 ports
  • With vertical stand