4XEM's Slim USB-C Dual 4K with Power Delivery Universal Docking Station

4XEM’s Slim USB-C Power Delivery Docking Station is a dual use device to charging and display. The Slim dock is without 2 Type-C USB 3.1 ports but does offer 2 USB-C Gen 1 ports. This docking station supports USB Power Delivery (up to 100 Watts Max. for Laptop charging), so you can power and charge your laptop directly through its USB-C port. Because a single power adapter can be used for your dock and laptop, you can reduce clutter at your workstation.

You can easily connect your DisplayPort and HDMI monitors due to the new USB Type-C connector which works seamlessly with this Dual 4K Universal Docking Station. Plus, you don’t need to carry or remember an extra power adapter when you’re travelling to or from the office thanks to its charging capabilities. Multi-task with 4XEM’s USB-C Duel 4K Power Delivery Docking Station.

Features:

  • USB3.1 Type-C and Standard-A connectors compatible both Type-C Laptop
  • 130Watt Power Adapter support 100Watt upstream Laptop Charging, and 30Watt power for all downstream devices
  • Built in USB 3.0 GPU, Plug and Display Certified by DisplayLink
  • 2 x DP++ (Dual Mode DP1.2) support resolution up to (4K)4096 x 2160p6
  • Support resolution 5k)5120 x 2880p60
  • Support Extend and Mirror Video Mode. 5.1 Channel surround-sound through Display Port interface
  • Gigabit Ethernet network RJ-45 backward 10/100 Ethernet
  • 2.0 Audio Line-out Jack for Earphone and Line-In Jack Microphone
  • 4 x Type-A USB 3.0 5Gbps downstream ports, and 2 x Type-C USB Gen1 5Gbps, one Type-A port placed at the front support BC1.2 fast charging to devices