4XEM’s USB-C 4K Ultra HD Multi-Display Universal Docking Station with USB Type-A

4XEM’s 4K Ultra HD Docking Station with USB Type-A comes with a sleeker, unique plastic wire matte vertical design than other stations we offer. This station also offers 3 Type-A USB ports for even greater universality. This is all in addition to the features found in other 4XEM 4K Docking Stations.

Features like Type C USB connectors, and compatibility with Windows 10, 8.1 and 7 as well as Apple Mac OS. Heightened USB compatibility and a sleeker design make this docking station a great addition to any media set-up.

Features:

  • USB3.1Gen1 Type-C and Standard-A connectors compatible both Type-C and Type-A Laptop
  • Build in USB 3.0 GPU, Plug and Display Certified by DisplayLink
  • 2 x DP++ (Dual Mode DP1.2) and 2 x HDMI (Version 2.0) support resolution up to (4K)4096 x 2160p6
  • Support resolution 5k)5120 x 2880p60 when only using one DP++ port
  • Support Extend and Mirror Video Mode. 5.1 Channel surround-sound through Display Port interface
  • Gigabit Ethernet network RJ-45 backward 10/100 Ethernet
  • Audio Line-out for Earphone and Line-In Microphone Audio Jack (TRRS)
  • 3 x Type-A + 2 x Type-C ports compatible all USB 3.0 and USB 2.0 devices