4XEM’s USB-C 4K Ultra HD Multi-Display Universal Docking Station

4XEM’s 4K Ultra HD Docking Station is an ideal device for recreational or business-related multiple screen set-ups. The new USB Type-C connector works seamlessly with this Ultra HD 4K Universal Docking Station. The Dock can connect to any host with Standard A or Type C connectors providing a fully backward-compatible and future-proof docking solution. It also, allows you to connect up to two additional monitors and eleven accessories through a single USB cable.

Compatibility with Windows 10, 8.1 and 7 or Apple Mac OS means this dock can fit into any preferred configuration.

Features:

  • USB3.1Gen1 Type-C and Standard-A connectors compatible both Type-C and Type-A Laptop
  • Build in USB 3.0 GPU, Plug and Display Certified by DisplayLink
  • Two display output, each display output support HDMI or DisplayPort, resolution up to (4K)4096 x 2160p6
  • Support resolution 5k)5120 x 2880p60 when only using one DP++ port
  • Support Extend and Mirror Video Mode. 5.1 Channel surround-sound through Display Port interface
  • Gigabit Ethernet network RJ-45 backward 10/100 Ethernet
  • 2.0 Audio Line-out Jack for Earphone and Line-In Jack Microphone
  • 6 x USB 3.0 ports compatible all USB 3.0 and USB 2.0 devices