4XEM's Audio Forward USB-C Duel 4K with Power Delivery Universal Docking Station

4XEM's USB-C Power Delivery Docking Station is a multipurpose device capable of charging, transferring data, as well as optimizing audio and display connectivity. This docking station houses a 60W power adapter, a 4-pole phone jack that combines with an audio headset/microphone port, 3x USB3.0 Type-A ports, 2x USB3.1 Type-C ports, 2x HDMI2.0 ports, an Ethernet port, and a pair of display ports. Easily connect to the internet along with other various hardware and support multiple displays with a maximum resolution of 4096x2160p @ 60Hz. Multi-task efficiently with 4XEM's USB-C Duel 4K Power Delivery Docking Station.

Includes the latest drivers for compatibility with Windows 10,8,7 or Apple Mac OS

Problem it solves: This product effectively organizes and reduces clutter at a workspace. It also allows users to multi-task seamlessly with instantaneous connectivity.

Features:

  • USB3.1 Type-C and USB3.0 Type-A Compatibility
  • Supports extended and mirrored display modes
  • 100W Power Adapter supports 65W upstream laptop charging and 40W to all other downstream devices
  • Built-in USB3.0 GPU / Plug and Display Certified by DIsplayLink
  • 4-pole phone jack provides a combined audio headset/microphone port
  • 2x HDMI2.0 ports, 2x DP1.2 ports (maximum resolution up to 4096x2160p @ 60Hz)
  • Gigabit Ethernet Port (RJ-45 backward 10/100)