Features

One-stop High-efficiency Charging

Combines 2 USB Type-C and 2 Type-A charging ports into one 100W compact charger, simultaneously charges up to four USB devices with two USB-C PD 3.0 PPS (single 100W, dual 60W) and two Type-A QC 3.0 (up to 18W each) fast charging ports

SIIG 100W USB-C PD 3.0 & QC 3.0 Combo Power Charger (AC-PW1P11-S1) White

In the technology-dependent world today, we are always on the go and juggling between our mobile devices. How you keep your devices charged up is as important as staying connected during online conferences, productivity work, or social media. SIIG's AC-PW1P11-S1 100W Combo Charger is exactly what you need to solve your running out of battery issues. Designed with two USB-C ports and two USB Type-A ports, this compact and lightweight gadget is equipped with enormous charging power.

100W Dual USB-C PD & QC 3.0 Combo Power Charger - White

  • One-Stop Charging: Combines 2 USB Type-C and 2 Type-A charging ports into one 100W compact charger
  • USB Power Delivery 3.0 PPS: Allows for dynamic adjustment of non-standard voltages and currents between the charger and the client
  • Dual USB-C Charging: Supplies up to 100W (single 100W, dual 60W) charging power to your USB-C laptop or portable device for fast charging of USB-C compatible devices
  • Dual USB Type-A Charging: Certified Qualcomm® QC 3.0 Quick Charge technology supplies up to 18W charging power to easily satisfy your portable device's daily power charging needs
  • Efficient Charging: Simultaneously charges up to four USB devices with two USB-C PPS (single 100W, dual 60W) and two Type-A QC 3.0 fast charging (up to 18W each) ports. 
  • Power Source: Integrated 120W power adapter supplies both USB Power Delivery (PD) 3.0 with PPS technology and Quick Charge 3.0 technology to fulfill most USB-C power-hungry devices (Max 100W) and Type-A QC 3.0 compliant devices (Max 18W) with reliable power and intelligent charging
  • Safety Protection: Meets FCC, CE and ETL standards, built-in over-load, over-voltage, over-current and short-circuit protection circuitry, your devices and the charger itself are protected from unforeseen power problems while charging

Powerfull 4-Port high-power charger with two USB-C PD 3.0 PPS and two USB Type-A Quick Charge 3.0 fast charging port

Ease of Access and Convenience

Two USB-C charging ports supplies up to 100W (single 100W, dual 60W) of charging power to your laptop or portable devices, such as tablets, smartphones or earbuds

Dual USB Type-A Charging

Two Type-A ports are certified QC 3.0 to supply up to 18W of charging power to satisfy your daily charging needs for most portable devices