Newer tablets, laptops, Chromebooks, MacBooks, tablets and even smartphones often only have USB Type-C ports. The U444-06N-H4GUC2 expands the functionality of your device’s USB-C or Thunderbolt 3 port, allowing you to use it more with more equipment.
Typical Applications
· Send digital audio and 4K video from your laptop to an HDMI monitor
· Add a thumb drive or mouse to your Chromebook or tablet
· Power and charge your PD-compliant smartphone
· Access a wired Ethernet connection when Wi-Fi is weak or unavailable
This versatile docking station eliminates the need to carry multiple adapters. It’s also bus-powered, so no external power supply is needed.
· Compact housing fits easily into your briefcase, backpack or pocket
· Lightweight, streamlined design weighs less than a golf ball
· Built-in 6 in. cable eliminates the chance of losing or forgetting your USB-C cord
Plug-and-play operation gets you up and running quickly
The U444-06N-H4GUC2 supports USB DisplayPort Alt Mode for carrying digital audio and UHD video to an HDMI monitor, TV or projector. It’s perfect for video presentations in conference rooms, classrooms and auditoriums, or showing video from your laptop on a second screen. It supports resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz as specified in HDMI 2.0.
· Carries High Dynamic Range (HDR) signals for vibrant colors with richer contrast
· Supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor
One USB-A 3.0 port allows you to connect a flash drives, keyboard, mouse or external hard drive. You can also use it to connect a printer when a wireless connection isn’t feasible.
· Supports USB 3.1 Gen 1 data transfer speeds up to 5 Gbps
· Provides up to 5V 1.6A (8W) of power
· Backward compatible with previous USB generations
An RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is weak, unavailable or a wired connection offers faster speeds. Connect using a UTP cable, such as a Tripp Lite N201-Series Cat6 cable, and enjoy true 10/100/1000 Mbps Ethernet speeds.