The USB-C 12-in-1 Triple Display Docking Station with HDMI, DisplayPort, Ethernet, USB, 3.5mm Audio and Power Delivery connects to USB-C or Thunderbolt™ 3 enabled laptops and is perfect for contributing to a desktop solution ― making it ideal for inside reps that have extra connectivity demands while in the office or when working from home.
This USB-C Triple Display Docking Station supports connected devices, such as keyboards, mice, portable hard drives, and other peripherals, all while supporting up to 85W of power delivery to charge and power a laptop. The maximum power capacity depends on how much power the connected adapter can supply. The right amount of power is necessary to keep the laptop battery charged, for all connected devices to function, and for the dock to provide that connectivity. This docking station includes a 135W power supply.
This USB-C Triple Display Docking Station is equipped with three video display outputs, simultaneously splitting content to three display devices while connected to a single source with a USB-C output. This dock is perfect for a triple display desk setup — improving multitasking and productivity. Connect up to three displays, supporting resolutions up to 4K (3840 x 2160) at 30Hz. Connect up to two displays, supporting resolutions up to 4K (4096 x 2160) at 60Hz, or connect to a single DisplayPort display and support resolutions up to 5K (5120 x 2880) at 60Hz. The USB-A ports support SuperSpeed USB 5Gbps data transfers ― allowing a full HD movie to be downloaded in under a minute. The USB-C port supports SuperSpeed USB 10Gbps ― allowing for twice the amount of data in the same amount of time as the USB-A ports. Optimize performance by connecting displays designed for 4K signals and USB-C devices designed for 10Gbps transfer speeds.