ViewBoard Cast Button for Wireless Presentation - HDMI+USB
The ViewSonic ® ViewBoard ® Cast Button is an easy-to-use screen sharing device. It enables 1080p content to be streamed from a user’s PC onto a ViewBoard ® interactive display over wireless or cable networks. Just pair the button with your devices, click the button and begin sharing content. Cross-platform support for Windows, MacOS, Chrome OS and Linux delivers convenience and versatility. Dual-band WiFi support ensures blazing-fast wireless network speed, and the built-in WPA2 PSK encryption ensures a secure connection. Whether used in conference rooms or huddle spaces, the ViewBoard ® Cast Button makes group collaboration quick and easy.
Split-screen Display with Host Control
A 4-in-1 split screen function transforms any large format display or projection screen into an interactive meeting room terminal – allowing up to 4 presenters to securely display media from any range of devices such as tablets, laptops, and mobile phones. Host Control enables a designated user to preview, control, and moderate content being shared from connected devices, and choose the information that is shared on the projector or display.
WPA2 Enterprise Encryption
WPA2 enterprise encryption ensures secure wireless connection.
Touch Back Control
The host can remotely access and control the presenter’s device via the ViewBoard Touch Back Control, thus sharing control of the presenter’s device. Any changes made will be mirrored to all linked displays.