TRENDnet's AC1200 WiFi EasyMesh™ Kit is designed to blanket your home or small office in seamless WiFi coverage. The AC1200 WiFi EasyMesh System provides ample coverage for up to a 4,000 square foot home. Add up to an additional AC1200 WiFi Mesh Node to the system for expanded WiFi Coverage.
The WiFi EasyMesh Kit uses an intuitive app-based installation process, making setup a breeze using our TRENDnet WiFi Mesh app. In minutes, you'll have your AC1200 WiFi EasyMesh System up and running providing whole home WiFi coverage.
The mesh WiFi system uses an intuitive app-based installation process, making setup a breeze with our TRENDnet MESHnet app.
To expand coverage easily, add more EasyMesh nodes to the system by using the convenient WPS push button sync method.
All EasyMesh nodes provide seamless roaming capabilities, while calculating and providing optimum signal coverage to connected clients.
The mesh WiFi system uses an intuitive app-based installation process, making setup a breeze with the TRENDnet MESHnet mobile app
The AC1200 Dual Band WiFi EasyMesh Node provides ample coverage for up to a 4,000 square foot area. Add up to an additional AC1200 WiFi EasyMesh Node (TEW-832MDR) to the system for expanded WiFi coverage
All EasyMesh nodes broadcast a single WiFi SSID that provides seamless roaming capabilities. The system intelligently calculates wireless roaming parameters, and dynamically adjusts in real time to provide optimum signal coverage to connected clients
To expand coverage easily, add more AC1200 WiFi EasyMesh Nodes (TEW-832MDR) to the system by using the convenient WPS push button sync method
With band steering technology, the mesh WiFi system alleviates network congestion by automatically balancing client connections between the 2.4GHz and 5GHz bands
Detects and selects the best path to send data traffic to the desired destination, and provides better resilience to node failures
Beamforming increases real-time performance by directing stronger wireless signals to your specific location. Beamforming improves wireless range, reception, and throughput
The TRENDnet MESHnet mobile app allows you to monitor each WiFi mesh node’s mesh signal status
The EasyMesh node detects any mesh node disconnections and intelligently takes action to remedy the issue
Limit access to specific websites, and control access to the network for connected devices
Create an isolated WiFi network for guest internet access
LED signal indicator helps in locating an EasyMesh node by showing mesh signal quality in real-time
1 x Gigabit WAN Port, 1 x Gigabit LAN Port
Mesh WiFi system supports IPv6 network
| Standards |
|
| Device Interface |
|
| Special Features |
|
| Access Control |
|
| Quality of Service |
|
| Management/Monitoring |
|
| Frequency |
|
| Modulation |
|
| Media Access Protocol |
|
| Antenna Gain |
|
| Receiving Sensitivity |
|
| Wireless Channels |
|
| Power |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Certifications |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Warranty |
|
|
PACKAGE CONTENTS |
|
*Maximum wireless signal rates are referenced from IEEE 802.11 theoretical specifications. Actual data throughput and coverage will vary depending on interference, network traffic, building materials, and other conditions. For maximum performance of up to 867Mbps, use with an 867Mbps 802.11ac wireless adapter. For maximum performance of up to 300Mbps, use with a 300Mbps 802.11n wireless adapter. Multi-User MIMO (MU-MIMO) requires the use of multiple MU-MIMO enabled wireless adapters.
**Due to regulatory requirements, the wireless channels specified cannot be statically assigned, but will be available within the available wireless channels when set to auto.