ipcolor 4K HDMI 2.0 Extender with IR, HDR and ARC

  • 4K HDMI Extension - Extends UHD 4K@60Hz HDMI signals up to 230ft/70m from a source device to an HDMI display via Cat6/6a/7 cable
  • Advanced ipcolor Transmission Technology - ipcolor is a global leading innovative technology for ultra high definition video digital transmission and connectivity, it can extend and transmit uncompressed 4K@60Hz YUV 4:4:4 video + audio, including HDR, with zero latency
  • Audio Extraction - Extracts digital audio from the HDMI signal and routes it through the receiver's digital S/PDIF port via PCM2, Dolby 5.1, DTS 5.1 audio signal
  • IR Control - Built-in bi-directional IR provides full remote control capabilities, control the HDMI source device at the remote display location and vice versa
  • Auto EDID and Downscaling - The lowest EDID capability of the connected display(s) controls the resolution output to the display(s)
  • ARC and Audio Extraction- Supports through the Toslink connection of the Receiver (RX)
  • Protection - Lightning Protection, Surge Protection, ESD Protection
  • High Quality Design - High quality metal housing with ventilation panels improve heat dissipation and ensure system stability during long hours of operation
  • Easy Installation - Plug and play installation, no driver installation required

Extends 4K@60Hz HDMI signals up to 230ft with zero latency, IR, HDR, audio extraction, local HDMI out, and ARC using industry leading ipcolor video transmission technolog