Advanced docking station transforms a single 8K 30Hz or 4K 144Hz Thunderbolt 3 port into one Thunderbolt 3 port, one DisplayPort 1.4 port, one USB-C 10Gbps with 5V/3A charging ports, one USB-A 10Gbps with 5V/2.4A charging ports, two USB-A 5Gbps with 5V/2.4A charging ports, one Gigabit Ethernet port, an SD memory card reader, and a stereo audio/microphone connectivity with PD 3.0 charging up to 96W. Adds 2 storage drives via dual M Key NVMe SSD capabilities, TAA compliant. Compliant with Mac ® system for M1, M2, M3 Pro, & Max
Create a 40G data transmission Ultra-high performance workstation by connecting a single Thunderbolt 3 with DP 1.4 Alt mode input to multiple displays and includes two M.2 M-Key NVMe SSD PCIe excellent storage drives enhanced data transfer, backup speed, and disk upgrade (M.2 M-Key NVMe SSDs are not included)
Allows you to connect either a single 8K 30Hz / 4K 144Hz display through a Thunderbolt 3 port / DisplayPort 1.4 port or two 4K (3840x2160) @60Hz Ultra HD displays through Thunderbolt 3 and DisplayPort 1.4 ports for stunning and crystal-clear video quality
Expand multiple connectivity ports to your Thunderbolt 3 with DP 1.4 Alt mode enabled Mac or Windows PC to increase your efficiency and allows data transfer speeds up to 40Gbps and daisy-Chain up to 6 Thunderbolt 3 devices
*Note: When connecting to a DP 1.2 Alt mode USB-C host port the resolution will be 4K@30Hz for single DisplayPort monitor or 1080p for two DisplayPort monitors
*
Compatibility Notes:
- The Thunderbolt 3 has the same design as the USB-C port. Thunderbolt 3 has the capabilities of USB-C, but USB-C does not have the capabilities of Thunderbolt 3
- The Docking's Thunderbolt 3 output does not work when connecting to a non-Thunderbolt 3 USB-C port
- The USB Type-C connector with DisplayPort technology via an Alternative Mode (Alt Mode) and allows a USB-C equipped computer and cable to connect directly to a display/monitor
Adds one Thunderbolt 3 port (Host), one Thunderbolt 3 output port, one DisplayPort 1.4 video output port, one USB-C 10Gbps with 5V/3A charging port, one USB-A 10Gbps with 5V/2.4A charging port, two USB-A 5Gbps with 5V/2.4A charging port, one Gigabit Ethernet, two M-Key M.2 PCIe NVMe SSD slots, one SD memory card slot, one 3.5mm stereo audio jack and one 3.5mm microphone input
Compatible with the latest memory card such as SD 4.0 UHS-II. Supports data transfer rate up to 270Mbps and a maximum capacity of 2TB
PD 3.0 charging specification compatible supplies up to 87watts or 96watts depend on source device request and charging your laptop, notebook, tablet, and smartphone. Includes 150W power adapter to provide sufficient power for your connected peripherals
Provides one USB-C 10Gbps with 5V/3A charging, one USB-A 10Gbps with 5V/2.4A charging and two USB-A 5Gbps with 5V/2.4A charging ports to enhance the USB performance and transmission capacity of the laptop/desktop
Accommodates two M-Key 2280 form factor M.2 PCIe NVMe SSD interfaces. Each SSD supports a data transfer rate up to 1.5Gbps to increase data transfer, data backup, and storage capacity make your computer performance higher. Compatible with M.2 M- Key PCIe NVMe/AHCI M.2 SSD (* M.2 NVMe SSDs are not included). Supports up to 8TB capacity for each SSD
Reliable wired network connectivity through embedded 10/100/1000BASE-T Gigabit Ethernet port
Supports two 3.5mm audio jacks for stereo audio and microphone connection
Premium metal housing provides efficient heat dissipation for reliable performance and long life; the built-in LED provides easy recognition of power status. Its unique, elegant, and sturdy style is blends into your lifestyle and life taste
Completely manufactured in a TAA designated country
- Compliant with mac ® M1, M2, M3 Pro, & Max systems for single extend video output
- Compatible with Windows 11 and macOS 10.14 or later
* Note: this Thunderbolt 3 DP 1.4 Docking Station with Dual M.2 NVMe SSD does not work with USB-C DP Alt mode