Overview

Advanced docking station adds two HDMI 1080p displays, 6 USB ports, a Gigabit Ethernet port, and a stereo audio/microphone connectivity to Windows and Mac computers. Compliant with mac ® system for M1, M2, M3 Pro, & Max

Features

Transforms a single USB-A port of your computer into multiple connections with a DisplayLink USB graphics technology and provide dual HDMI displays making this docking station more powerful, productive, and high performance

*Note:

This Dual Head Full HD HDMI Video Docking Station is recommended with web and productivity software, not for gaming, and cannot be mixed with non-DisplayLink USB adapters

Dual Head Full HD HDMI Video Docking Station

Advanced docking station adds two 1080p displays, 6 USB ports, a Gigabit Ethernet port, and a stereo audio/microphone connectivity to Windows and Mac computers

Video Resolution

Supports up to 1080p@60Hz Full HD video display through two HDMI ports and 5.1ch surround sound

Three Display Modes

Provides Mirror, Extended, and Primary video modes, streaming video to HDTV monitors and projectors for the perfect visual display

High Performamce

Expand multiple connectivity ports to your USB-A computer to increase your efficiency. This Dual Head Full HD HDMI Video Docking Station is fully certified to meet DisplayLink certificationDisplayLink graphics technology works with any computer, connector types and connect multiple displays functionality to increase in work productivity. Compatible with USB-A

Multiple Connectivity Ports

Adds one USB Type-B 5Gbps port (includes USB-A to USB-B cable for easy conversion), two HDMI video outport ports, two USB Type-A 5Gbps ports, four USB Type-A 480Mbps ports, one Gigabit Ethernet, and one 3.5mm audio jack to connect headphones / Stereo speakers or microphone input

Maximum Compatibility

- Compatible with Windows® 11/ 10 / 8.1 / 8 / 7 and macOS® 11 / 10.15 to 10.10

*Note:

1. not compatible with macOS ®10.13.4 to 10.13.6 and recommended to upgrade to macOS®10.14 or later or stay with 10.13.3 or earlier

2. Uninstall any legacy DisplayLink driver (v5.2.5 or earlier) and install the latest driver (macOS® 10.15.6 or later) on SIIG’s website

3. Does not support movie/video playback via iTunes and HDCP protected content via Safari web browser (Netflix, Amazon Prime, Hulu, HBO Go, etc.)

ABS Housing Design

Vertical design and smooth ABS housing with heat dissipation design for reliable performance, increase efficiency, and save space